Status: | Active |
---|---|
Series: | IIS328DQ |
RoHS: | Compliant |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.23
|
3,222
in stock
|
Buy Now | |
Future Electronics
from US$2.58
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.31
|
3,317
in stock
|
Buy Now | |
element14
from US$3.55
|
3,216
in stock
|
Buy Now | |
Avnet America
from US$2.93
|
-
|
Buy Now | |
Schukat Electronic
from US$2.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide supply voltage range: 2.16 V to 3.6 V |
Low voltage compatible IOs: 1.8 V |
Ultra-low power consumption: down to 10 μA |
±2g/±4g/±8g dynamically selectable full-scale |
SPI / I2C digital output interface |
16-bit data output |
2 independent programmable interrupt generators |
System sleep/wakeup function |
Extended temperature range: -40 °C to 105 °C |
Embedded self-test |
High shock survivability: up to 10000 g |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS10757 High-performance ultra-low-power 3-axis accelerometer with digital output for industrial applications |
Technical Notes & Articles |
---|
TN0019 Surface mounting guidelines for MEMS sensors in a QFPN package |
Presentations |
---|
ST sensors longevity program |
QFN 4X4X1.8 24LD | Future Electronics |
Accelerometer, Digital O/P, Qfpn-24 | Newark Electronics |
ACCELEROMETER, DIGITAL O/P, QFPN-24 | Farnell |
Accelerometer Triple ±2g/±4g/±8g 2.16V to 3.6V 24-Pin QFN T/R | Avnet America |
Accelerometer 3-axis ±8g | Schukat Electronic |
Accelerometer Triple �2g/�4g/�8g 2.16V to 3.6V 24-Pin QFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a IIS328DQTR?
Additional datasheets, footprints and schematics for IIS328DQTR are listed on our Part Details page. You can also find images and similar parts to IIS328DQTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IIS328DQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IIS328DQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IIS328DQTR fall under?
The IIS328DQTR is listed under MEMS and Sensors > Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to IIS328DQTR when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IIS328DQTR you can contact the distributor directly for product support, shipping queries etc.
Is the IIS328DQTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for IIS328DQTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for IIS328DQTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IIS328DQTR often in real-time on the comparison pages.
What if I can't find stock of IIS328DQTR?
You can fill out our help required form which you can use to request a quote for IIS328DQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.