IHLP5050EZER5R6M01 Inductors & Filters by Vishay Intertechnology

INDUCTOR 5.6UH 22A 20%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.95

Distributor Stock
Logo for Farnell
Farnell
from US$1.02
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.95
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.17
-
Buy Now
Logo for element14
element14
from US$1.10
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 5.6µH
RMS Current (Irms) 11.5A
Inductor Construction Shielded
Saturation Current (Isat) 22A
Product Range -
Power Inductor Case 13.2mm x 12.9mm x 5mm
DC Resistance Max 0.0165ohm
Inductance Tolerance ± 20%
External Depth 12.9mm
External Length / Height 5mm
External Width 13.2mm
Inductor Type High Current
No. of Pins 2Pins
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Resonant Frequency 100kHz

Alternative Descriptions

IHLP Series 5050 5.6 uH 20% 11.5A Shielded Low Profile High Current SMT Inductor | Future Electronics
Power Inductor (SMD), 5.6 uH, ± 20%, 11.5 A, Shielded, 22 A, 12.9mm x 12.9mm x 5mm | Avnet America
Inductor | RS Americas
INDUCTOR, 5.6UH, 22A, 20% | element14
Power Inductor (SMD), 5.6 uH, � 20%, 11.5 A, Shielded, 22 A, 12.9mm x 12.9mm x 5mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHLP5050EZER5R6M01?

Additional datasheets, footprints and schematics for IHLP5050EZER5R6M01 are listed on our Part Details page. You can also find images and similar parts to IHLP5050EZER5R6M01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHLP5050EZER5R6M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP5050EZER5R6M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHLP5050EZER5R6M01 fall under?

The IHLP5050EZER5R6M01 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHLP5050EZER5R6M01 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP5050EZER5R6M01 you can contact the distributor directly for product support, shipping queries etc.

Is the IHLP5050EZER5R6M01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IHLP5050EZER5R6M01 have stock available?

Authorised distributors including Future Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for IHLP5050EZER5R6M01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHLP5050EZER5R6M01 often in real-time on the comparison pages.

What if I can't find stock of IHLP5050EZER5R6M01?

You can fill out our help required form which you can use to request a quote for IHLP5050EZER5R6M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay