Status: | Unknown |
---|---|
Series: | IHLP-4040DZ-5A |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
510
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
5,000
in stock
|
Buy Now | |
element14
from US$0.97
|
510
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
1
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High temperature, up to 155 °C |
Shielded construction |
Excellent DC/DC energy storage up to 1 MHz to 2 MHz. Filter inductor applications up the SRF (see Standard Electrical Specifications table) |
Applications |
---|
Engine and transmission control units |
Diesel injection drivers |
DC/DC converters for entertainment / navigation systems |
Application Notes |
---|
Application Note |
Datasheet |
---|
IHLP-4040DZ-5A |
General Information |
---|
Packaging Methods |
IHLP Weights |
Maximum Operating Voltage |
Instructions |
---|
IHLP Solder Profile and Cleaning Guide |
Product Literature |
---|
Selector Guide |
Selector guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ind High Current Shielded Wirewound 22uH 20% 100KHz 4.1A 4040 T/R | Future Electronics |
INDUCTOR, SHIELDED, AEC-Q200, 22UH, 4.1A | element14 |
Power Inductor (SMD), 22 uH, ± 20%, 4.1 A, Shielded, 6.4 A, 10.79mm x 10.16mm x 4mm | Avnet America |
Inductor, Shielded, Aec-Q200, 22Uh, 4.1A | Newark Electronics |
Power Inductor (SMD), 22 uH, � 20%, 4.1 A, Shielded, 6.4 A, 10.79mm x 10.16mm x 4mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP4040DZER220M5A?
Additional datasheets, footprints and schematics for IHLP4040DZER220M5A are listed on our Part Details page. You can also find images and similar parts to IHLP4040DZER220M5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP4040DZER220M5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP4040DZER220M5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP4040DZER220M5A you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP4040DZER220M5A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHLP4040DZER220M5A have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for IHLP4040DZER220M5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP4040DZER220M5A often in real-time on the comparison pages.
What if I can't find stock of IHLP4040DZER220M5A?
You can fill out our help required form which you can use to request a quote for IHLP4040DZER220M5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.