Status: | Unknown |
---|---|
Series: | IHLP-2525CZ-11 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
750
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
46,000
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
6,763
in stock
|
Buy Now | |
element14
from US$0.47
|
6,763
in stock
|
Buy Now | |
Farnell
from US$0.46
|
6,763
in stock
|
Buy Now | |
Distrelec
from US$1.04
|
2,813
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.53
|
1,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
1,890
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
67
in stock
|
Buy Now | |
Avnet Abacus
-
|
38,000
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Shielded construction |
Frequency range up to 1.0 MHz |
Lowest DCR/µH, in this package size |
Applications |
---|
PDA / notebook / desktop / server applications |
High current POL converters |
Low profile, high current power supplies |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã§Â¬â€Ã¨Â®Â° |
Datasheet |
---|
IHLP-2525CZ-11 |
General Information |
---|
Packaging Methods |
General Information |
Maximum Operating Voltage |
IHLP Weights |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector guide |
Instructional Guide |
Selector Guide |
Market Solutions |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
10 UH 20% | TTI Europe |
IHLP Series 2525 10 uH 20% 4 A Shielded Low Profile High Current SMT Inductor | Future Electronics |
Inductor, Shielded, 10Uh, 3.5A, Smd | Newark Electronics |
INDUCTOR, 10UH, 3.5A, 20% | element14 |
Vishay Low DCR Inductor, 10uH, 4A, 71.2mOhm | Distrelec |
Power Inductor (SMD), 10 uH, ± 20%, 4 A, Shielded, 3.5 A, 6.47mm x 6.47mm x 3mm | Avnet America |
SMD Inductor IHLP2525CZER 10µH | Schukat Electronic |
Inductor IHLP SMD 2525 10uH | RS |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor (SMD), 10 uH, � 20%, 4 A, Shielded, 3.5 A, 6.47mm x 6.47mm x 3mm | Avnet Abacus |
IHLP2525CZ 10uH 3,5A 20% | Rutronik |
IHLP2525CZ-11 WireWound SMDinductor w/ MetalCore,10 uH +/-20%WireWound 4A Idc | Vishay Dale IHLP2525CZER100M11 | RS Americas |
Where can I find additional details, specifications and documents for a IHLP2525CZER100M11?
Additional datasheets, footprints and schematics for IHLP2525CZER100M11 are listed on our Part Details page. You can also find images and similar parts to IHLP2525CZER100M11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP2525CZER100M11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP2525CZER100M11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP2525CZER100M11 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP2525CZER100M11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHLP2525CZER100M11 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for IHLP2525CZER100M11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP2525CZER100M11 often in real-time on the comparison pages.
What if I can't find stock of IHLP2525CZER100M11?
You can fill out our help required form which you can use to request a quote for IHLP2525CZER100M11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.