Status: | Unknown |
---|---|
Series: | IHLE-4040DC-5A Series |
RoHS: | Unknown |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 9.8A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 9.2A |
Product Range | IHLE-4040DC-5A Series |
Power Inductor Case | 10.8mm x 10.8mm x 4.16mm |
DC Resistance Max | 0.01532ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
INDUCTOR, 4.7UH, 9.8A, 20%, SHIELDED | Farnell |
Where can I find additional details, specifications and documents for a IHLE4040DCER4R7M5A?
Additional datasheets, footprints and schematics for IHLE4040DCER4R7M5A are listed on our Part Details page. You can also find images and similar parts to IHLE4040DCER4R7M5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLE4040DCER4R7M5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLE4040DCER4R7M5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLE4040DCER4R7M5A fall under?
The IHLE4040DCER4R7M5A is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLE4040DCER4R7M5A when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLE4040DCER4R7M5A you can contact the distributor directly for product support, shipping queries etc.
Is the IHLE4040DCER4R7M5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHLE4040DCER4R7M5A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IHLE4040DCER4R7M5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLE4040DCER4R7M5A often in real-time on the comparison pages.
What if I can't find stock of IHLE4040DCER4R7M5A?
You can fill out our help required form which you can use to request a quote for IHLE4040DCER4R7M5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.