Status: | Unknown |
---|---|
Series: | IHHP-1008AB-01 Series |
RoHS: | Unknown |
No distributors results available
Product Range | IHHP-1008AB-01 Series |
---|---|
Inductance | 10 H |
RMS Current (Irms) | 1.1A |
Saturation Current (Isat) | 1.2A |
Inductor Construction | Shielded |
DC Resistance Max | 0.468ohm |
Packaging | Cut Tape |
Where can I find additional details, specifications and documents for a IHHP1008ABER100M01?
Additional datasheets, footprints and schematics for IHHP1008ABER100M01 are listed on our Part Details page. You can also find images and similar parts to IHHP1008ABER100M01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHHP1008ABER100M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHHP1008ABER100M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHHP1008ABER100M01 fall under?
The IHHP1008ABER100M01 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHHP1008ABER100M01 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHHP1008ABER100M01 you can contact the distributor directly for product support, shipping queries etc.
Is the IHHP1008ABER100M01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHHP1008ABER100M01 have stock available?
There is no stock from authorised distributors for IHHP1008ABER100M01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHHP1008ABER100M01 often in real-time on the comparison pages.
What if I can't find stock of IHHP1008ABER100M01?
You can fill out our help required form which you can use to request a quote for IHHP1008ABER100M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.