Status: | Active |
---|---|
Series: | IH5142 |
RoHS: | Unknown |
Configuration | SPDT |
---|---|
# Channels | 1 |
Functions | Switch |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 18 |
RON (Ω) (max) | 75 |
Package/Pins | PDIP/16 |
BudgetaryPrice (See Notes) | 13.29 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 100ohm |
Supply Voltage Range | ± 4.5V to ± 18V |
Analogue Switch Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, SPST, Fast, CMOS An | Analog Devices |
ANALOGUE SWITCH, SINGLE, DIP-16 | element14 |
Analogue Switch, Single, Dip-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a IH5142CPE+ ?
Additional datasheets, footprints and schematics for IH5142CPE+ are listed on our Part Details page. You can also find images and similar parts to IH5142CPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IH5142CPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IH5142CPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IH5142CPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the IH5142CPE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IH5142CPE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, CoreStaff and Newark Electronics have stock available or on a lead time for IH5142CPE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IH5142CPE+ often in real-time on the comparison pages.
What if I can't find stock of IH5142CPE+ ?
You can fill out our help required form which you can use to request a quote for IH5142CPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.