Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Standard (mm) | 3.5 |
---|---|
Audio Standard 2 (mm) | 6.5 |
Connector Type | Adapter |
Current Rating (A) | 1 |
Internal Switch(es) | 0 |
Length (mm) | 60.4 |
Number of Conductors | 2 |
Number of Ports | 1 |
Orientation | Vertical |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 10 |
Circular Adapter |Cui IA-MS6335B | Newark Electronics |
Where can I find additional details, specifications and documents for a IA-MS6335B?
Additional datasheets, footprints and schematics for IA-MS6335B are listed on our Part Details page. You can also find images and similar parts to IA-MS6335B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IA-MS6335B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IA-MS6335B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IA-MS6335B fall under?
The IA-MS6335B is listed under interconnect > connectors > audio-connectors > inline-adapters > ia-ms6335b.
Can I view similar or alternative parts?
You can view similar parts to IA-MS6335B when available in the ia-ms6335b range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IA-MS6335B you can contact the distributor directly for product support, shipping queries etc.
Is the IA-MS6335B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IA-MS6335B have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, CUI Devices and Newark Electronics have stock available or on a lead time for IA-MS6335B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IA-MS6335B often in real-time on the comparison pages.
What if I can't find stock of IA-MS6335B?
You can fill out our help required form which you can use to request a quote for IA-MS6335B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.