Status: | Unknown |
---|---|
Series: | HX-SCE Series |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
4,372
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
4,372
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
4,372
in stock
|
Buy Now | |
TE Store
from US$2.05
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
element14
from US$895.64
|
-
|
Buy Now | |
TTI Europe
from US$0.73
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | LSZH (Low Smoke Zero Halogen) |
Marker Colour | Yellow |
Marker Dimensions | 3.2mm x 50mm |
I.D. Max | - |
I.D. Min | 3.2mm |
Shrink Ratio | 2 |
Product Range | HX-SCE Series |
SVHC | No SVHC (15-Jan-2018) |
Wire Labels & Markers Hx-Sce-1K-3.2-50-4 |Raychem Te Connectivity HX-SCE-1K-3.2-50-4 | Newark Electronics |
Wire Labels&Markers HX-SCE-1K-3.2-50-4 | Rapid Electronics |
HX-SCE-1K-3.2-50-4 Printable Tubing Type: Ladder Printable Tubing Grade: Low Fire Hazard Shrink Ratio: 2: 1 Primary Product Color: Yellow Markers per Sleeve: 1 Ladder Low Fire Hazard 2: 1 Yellow | Hx-Sce Low Fire Hazard Sleeve | Part Number: HX-SCE-1K-3.2-50-4 | Internal Number: F18659-000 | Alias Number: 8-1201135-4 | TE Connectivity | TE Store |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
HEAT SHRINK MARKER, 3.2MM, YELLOW,PK1000 | element14 |
HX-SCE-1K-3.2-50-4 | TTI Europe |
Where can I find additional details, specifications and documents for a HX-SCE-1K-3.2-50-4?
Additional datasheets, footprints and schematics for HX-SCE-1K-3.2-50-4 are listed on our Part Details page. You can also find images and similar parts to HX-SCE-1K-3.2-50-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HX-SCE-1K-3.2-50-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HX-SCE-1K-3.2-50-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HX-SCE-1K-3.2-50-4 fall under?
The HX-SCE-1K-3.2-50-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HX-SCE-1K-3.2-50-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HX-SCE-1K-3.2-50-4 you can contact the distributor directly for product support, shipping queries etc.
Is the HX-SCE-1K-3.2-50-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HX-SCE-1K-3.2-50-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for HX-SCE-1K-3.2-50-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HX-SCE-1K-3.2-50-4 often in real-time on the comparison pages.
What if I can't find stock of HX-SCE-1K-3.2-50-4?
You can fill out our help required form which you can use to request a quote for HX-SCE-1K-3.2-50-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.