Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 6.3A |
Fuse Size Held | 5mm |
Holder Terminals | Pin |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | - |
Voltage Rating V DC | - |
Status: | Unknown |
---|---|
Series: | HTC Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 6.3A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Pin |
No. of Fuses | 1Fuses |
Product Range | HTC Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
Status: | Unknown |
---|---|
Series: | HTC Series |
RoHS: | Compliant |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 6.3A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Pin |
No. of Fuses | 1Fuses |
Product Range | HTC Series |
Voltage Rating VAC | 250V |
RoHS Compliant | Yes |
Cartridge Fuse Clip, Pcb, 250Vac, 6.3A | Newark Electronics |
CARTRIDGE FUSE CLIP, PCB, 250VAC, 6.3A | Farnell |
Where can I find additional details, specifications and documents for a HTC210M?
Additional datasheets, footprints and schematics for HTC210M are listed on our Part Details page. You can also find images and similar parts to HTC210M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTC210M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTC210M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTC210M fall under?
The HTC210M is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to HTC210M when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTC210M you can contact the distributor directly for product support, shipping queries etc.
Is the HTC210M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTC210M have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for HTC210M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTC210M often in real-time on the comparison pages.
What if I can't find stock of HTC210M?
You can fill out our help required form which you can use to request a quote for HTC210M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.