Status: | Unknown |
---|---|
Series: | HTAT Series |
RoHS: | Unknown |
Prices starting from US$15.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.60
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$22.55
|
495
in stock
|
Buy Now | |
Chip One Stop
from US$19.90
|
486
in stock
|
Buy Now | |
Newark Electronics
from US$29.61
|
123
in stock
|
Buy Now | |
element14
from US$34.56
|
123
in stock
|
Buy Now | |
Farnell
from US$48.43
|
123
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.36
|
4
in stock
|
Buy Now | |
RS Americas
from US$31.38
|
4
in stock
|
Buy Now | |
TTI Europe
from US$15.04
|
-
|
Buy Now |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 1.26" |
I.D. Supplied - Metric | 32mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Imperial | 0.315" |
I.D. Recovered Max - Metric | 8mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | HTAT Series |
SVHC | No SVHC (15-Jan-2018) |
Heat Shrink Tubing and Sleeves HTAT-32/8-0-STK | Rapid Electronics |
Shrink Tubing - Adhesive Lined Rohs Compliant: Yes |Raychem Te Connectivity HTAT-32/8-0-STK | Newark Electronics |
SHRINK TUBING - ADHESIVE LINED | element14 |
Adhesive lined tubing,32-8mm i/d | RS |
Heat shrink sleeve | Transfer Multisort Elektronik |
Raychem, Adhesive lined tubing, 32-8mm i/d, HTAT-32/8-0-STK | TE Connectivity HTAT-32/8-0-STK | RS Americas |
HTAT-32/8-0-STK | TTI Europe |
Where can I find additional details, specifications and documents for a HTAT-32/8-0-STK?
Additional datasheets, footprints and schematics for HTAT-32/8-0-STK are listed on our Part Details page. You can also find images and similar parts to HTAT-32/8-0-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTAT-32/8-0-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTAT-32/8-0-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTAT-32/8-0-STK fall under?
The HTAT-32/8-0-STK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HTAT-32/8-0-STK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTAT-32/8-0-STK you can contact the distributor directly for product support, shipping queries etc.
Is the HTAT-32/8-0-STK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTAT-32/8-0-STK have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for HTAT-32/8-0-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTAT-32/8-0-STK often in real-time on the comparison pages.
What if I can't find stock of HTAT-32/8-0-STK?
You can fill out our help required form which you can use to request a quote for HTAT-32/8-0-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.