Status: | Unknown |
---|---|
Series: | HTAT Series |
RoHS: | Unknown |
Prices starting from US$3.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$877.20
|
No stock
|
Buy Now | |
Heilind Electronics
from US$6.00
|
6,806
in stock
|
Buy Now | |
TTI Europe
from US$5.42
|
2,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.00
|
1,588
in stock
|
Buy Now | |
WireMasters
from US$3.39
|
590
in stock
|
Buy Now | |
Newark Electronics
from US$810.36
|
-
|
Buy Now | |
Avnet America
from US$5.78
|
-
|
Buy Now | |
element14
from US$996.21
|
-
|
Buy Now |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.472" |
I.D. Supplied - Metric | 12mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 246.07ft |
Length - Metric | 75m |
I.D. Recovered Max - Imperial | 0.118" |
I.D. Recovered Max - Metric | 3mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | HTAT Series |
SVHC | No SVHC (27-Jun-2018) |
HEAT SHRINK TUBING 12MM:4MM HTAT-12/3-0-SP | Heilind Electronics |
HTAT-12/3-0-SP | TTI Europe |
Heatshrinkable Tubing | WireMasters |
Heat Shrink Tubing, 12Mm, 4:1, Black | Newark Electronics |
AMP7465234002 | Avnet America |
HEAT SHRINK TUBING, 12MM, 4:1, BLACK | element14 |
HEAT SHRINK TUBING, 12MM, 4: 1, BLACK | Farnell |
Where can I find additional details, specifications and documents for a HTAT-12/3-0-SP?
Additional datasheets, footprints and schematics for HTAT-12/3-0-SP are listed on our Part Details page. You can also find images and similar parts to HTAT-12/3-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTAT-12/3-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTAT-12/3-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTAT-12/3-0-SP fall under?
The HTAT-12/3-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HTAT-12/3-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTAT-12/3-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the HTAT-12/3-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTAT-12/3-0-SP have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, WireMasters and Newark Electronics have stock available or on a lead time for HTAT-12/3-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTAT-12/3-0-SP often in real-time on the comparison pages.
What if I can't find stock of HTAT-12/3-0-SP?
You can fill out our help required form which you can use to request a quote for HTAT-12/3-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.