Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | Hexagon |
---|---|
Spacer Material | PVC (Polyvinylchloride) |
Outer Diameter | 9.525mm |
Inner Diameter | 3.581mm |
Overall Length | 15.875mm |
Bore Size | 3.6mm |
External Width | 9.5mm |
Where can I find additional details, specifications and documents for a HSS-85?
Additional datasheets, footprints and schematics for HSS-85 are listed on our Part Details page. You can also find images and similar parts to HSS-85 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSS-85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSS-85 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSS-85 fall under?
The HSS-85 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to HSS-85 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSS-85 you can contact the distributor directly for product support, shipping queries etc.
Is the HSS-85 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSS-85 have stock available?
Authorised distributors including Rapid Electronics, element14 and Farnell have stock available or on a lead time for HSS-85.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSS-85 often in real-time on the comparison pages.
What if I can't find stock of HSS-85?
You can fill out our help required form which you can use to request a quote for HSS-85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.