Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$38.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.54
|
30
in stock
|
Buy Now | |
element14
from US$41.34
|
25
in stock
|
Buy Now | |
Farnell
from US$41.72
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$38.65
|
23
in stock
|
Buy Now | |
Heilind Electronics
from US$47.65
|
23
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$47.65
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$77.90
|
2
in stock
|
Buy Now | |
Distrelec
from US$55.89
|
2
in stock
|
Buy Now | |
TE Store
from US$96.87
|
2
in stock
|
Buy Now | |
Avnet America
from US$46.39
|
-
|
Buy Now | |
RS Americas
from US$79.68
|
-
|
Buy Now |
Resistance | 1kohm |
---|---|
Product Range | HS Series |
Power Rating | 300W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Threaded Stud |
Voltage Rating | 2.5kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 45mm |
External Length / Height | 128mm |
External Width | 73mm |
Fixing Centres LxW | 59x104 |
Full Power Rating Temperature | 20°C |
Insulation Resistance | 10000mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Case Style | Axial Leaded |
Resistor Mounting | Panel |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | 30ppm/°C |
Temperature Rise | 0.75°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating VAC | 1900V |
Aluminium housed resistor 300W 1K0 5% | RS |
RESISTOR, 300W 5% 1K | element14 |
Resistor, 1K, 300W, Wirewound | Newark Electronics |
HSC3001K0J | Heilind Electronics |
TE Connectivity - AMP Wirewound Resistor HSC300 1K 5% | Distrelec |
HSC300 1K0 5% Resistance Value: 1K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 41 mm Product Height: 1.614 in Power Resistors: Aluminum Housed & Hsc | 1K Ω Wire Wound Power Resistor 41 mm | Part Number: HSC3001K0J | Internal Number: 1630027-5 | TE Connectivity | TE Store |
Res Wirewound 1K Ohm 5% 300W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 1kOhm +/-5% 300W | TE Connectivity HSC3001K0J | RS Americas |
Where can I find additional details, specifications and documents for a HSC3001K0J?
Additional datasheets, footprints and schematics for HSC3001K0J are listed on our Part Details page. You can also find images and similar parts to HSC3001K0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC3001K0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC3001K0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC3001K0J fall under?
The HSC3001K0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC3001K0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC3001K0J you can contact the distributor directly for product support, shipping queries etc.
Is the HSC3001K0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC3001K0J have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Heilind Electronics have stock available or on a lead time for HSC3001K0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC3001K0J often in real-time on the comparison pages.
What if I can't find stock of HSC3001K0J?
You can fill out our help required form which you can use to request a quote for HSC3001K0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.