Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$18.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.71
|
6
in stock
|
Buy Now | |
TE Store
from US$69.81
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$56.64
|
11
in stock
|
Buy Now | |
Distrelec
from US$37.05
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$37.87
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$63.50
|
1
in stock
|
Buy Now | |
Avnet America
from US$50.46
|
-
|
Buy Now | |
RS Americas
from US$118.77
|
-
|
Buy Now | |
element14
from US$34.07
|
-
|
Buy Now | |
Farnell
from US$18.00
|
-
|
Buy Now |
Resistance | 0.47ohm |
---|---|
Product Range | HS Series |
Power Rating | 200W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Threaded Stud |
Voltage Rating | 1.9kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 45mm |
External Length / Height | 90mm |
External Width | 73mm |
Fixing Centres LxW | 57.2x70 |
Full Power Rating Temperature | 20°C |
Insulation Resistance | 10000mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Mounting | Panel |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Temperature Rise | 0.75°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating VAC | 1900V |
HSC200 R47 5% Resistance Value: .47 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 42 mm Product Height: 1.654 in 0.47 Ω Wire Wound Power Resistor 42 mm | Power Resistors: Aluminum Housed & Hsa | Part Number: HSC200R47J | Internal Number: 2-1630019-8 | TE Connectivity | TE Store |
Wirewound Resistors-Chassis Mount HSC200 R47 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSC200 0R47 5% | Distrelec |
Aluminium housed resistor 200W 0R47 5% | RS |
Hsc200 R47 5% |Cgs Te Connectivity HSC200R47J | Newark Electronics |
Res Wirewound 0.47 Ohm 5% 200W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
HSC200 Series Aluminum Housed Stud Wire Wound Pmnt Resistor, 470mOhms +/-5% 200W | TE Connectivity HSC200R47J | RS Americas |
RESISTOR, 200W 5% 0R47 | element14 |
Where can I find additional details, specifications and documents for a HSC200R47J?
Additional datasheets, footprints and schematics for HSC200R47J are listed on our Part Details page. You can also find images and similar parts to HSC200R47J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC200R47J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC200R47J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC200R47J fall under?
The HSC200R47J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC200R47J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC200R47J you can contact the distributor directly for product support, shipping queries etc.
Is the HSC200R47J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC200R47J have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for HSC200R47J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC200R47J often in real-time on the comparison pages.
What if I can't find stock of HSC200R47J?
You can fill out our help required form which you can use to request a quote for HSC200R47J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.