Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$27.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.56
|
10
in stock
|
Buy Now | |
TE Store
from US$69.81
|
30
in stock
|
Buy Now | |
element14
from US$30.94
|
20
in stock
|
Buy Now | |
Farnell
from US$29.46
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$27.53
|
-
|
Buy Now | |
Avnet America
from US$50.46
|
-
|
Buy Now | |
RS Americas
from US$28.04
|
-
|
Buy Now |
Resistance | 10ohm |
---|---|
Product Range | HS Series |
Power Rating | 200W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Threaded Stud |
Voltage Rating | 1.9kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 45mm |
External Length / Height | 90mm |
External Width | 73mm |
Fixing Centres LxW | 57.2x70 |
Full Power Rating Temperature | 20°C |
Insulation Resistance | 10000mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Case Style | Axial Leaded |
Resistor Mounting | Panel |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Temperature Rise | 0.75°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating VAC | 1900V |
HSC200 10R 5% Resistance Value: 10 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 42 mm Product Height: 1.654 in Power Resistors: Aluminum Housed & Hsa | 10 Ω Wire Wound Power Resistor 42 mm | Part Number: HSC20010RJ | Internal Number: 1630019-2 | TE Connectivity | TE Store |
RESISTOR, 200W 5% 10R | element14 |
Aluminium housed resistor 200W 10R 5% | RS |
Wirewound Resistor, 10 Ohm, 200W, 5% | Newark Electronics |
Res Wirewound 10 Ohm 5% 200W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Stud Wire Wound Panel Mnt Resistor,10Ohm +/-5% 200W, HSC20010RJ | TE Connectivity HSC20010RJ | RS Americas |
Where can I find additional details, specifications and documents for a HSC20010RJ?
Additional datasheets, footprints and schematics for HSC20010RJ are listed on our Part Details page. You can also find images and similar parts to HSC20010RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC20010RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC20010RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC20010RJ fall under?
The HSC20010RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC20010RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC20010RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC20010RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC20010RJ have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for HSC20010RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC20010RJ often in real-time on the comparison pages.
What if I can't find stock of HSC20010RJ?
You can fill out our help required form which you can use to request a quote for HSC20010RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.