Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Resistance | 330ohm |
---|---|
Product Range | HS Series |
Power Rating | 150W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.9kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 47.5mm |
External Length / Height | 26mm |
External Width | 98mm |
Fixing Centres LxW | 58x37 |
Fixing Hole Diameter | 4.4mm |
Insulation Resistance | 10000Mohm |
Length | 122mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +250°C |
Resistor Mounting | Panel |
HSC150 330R 5% Resistance Value: 330 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in Power Resistors: Aluminum Housed & Hsa | 330 Ω Wire Wound Power Resistor 26 mm | Part Number: HSC150330RJ | Internal Number: 3-1630012-3 | TE Connectivity | TE Store |
Aluminium housed resistor 150W 330R 5% | RS |
Wirewound Resistor, 330 Ohm, 150W, 5% | Newark Electronics |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 330Ohm +/-5% 150W | TE Connectivity HSC150330RJ | RS Americas |
RESISTOR, 150W, 330R, 5% | element14 |
Where can I find additional details, specifications and documents for a HSC150330RJ?
Additional datasheets, footprints and schematics for HSC150330RJ are listed on our Part Details page. You can also find images and similar parts to HSC150330RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC150330RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC150330RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC150330RJ fall under?
The HSC150330RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC150330RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC150330RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC150330RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC150330RJ have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for HSC150330RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC150330RJ often in real-time on the comparison pages.
What if I can't find stock of HSC150330RJ?
You can fill out our help required form which you can use to request a quote for HSC150330RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.