Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$7.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.58
|
No stock
|
Buy Now | |
TE Store
from US$18.68
|
195
in stock
|
Buy Now | |
Newark Electronics
from US$7.73
|
29
in stock
|
Buy Now | |
element14
from US$8.75
|
29
in stock
|
Buy Now | |
Farnell
from US$9.17
|
29
in stock
|
Buy Now | |
RS Americas
from US$9.56
|
10
in stock
|
Buy Now | |
Avnet America
from US$8.94
|
-
|
Buy Now |
Resistance | 470ohm |
---|---|
Product Range | HS Series |
Power Rating | 100W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.9kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 26mm |
External Length / Height | 65.5mm |
External Width | 47.5mm |
Fixing Centres LxW | 35x37 |
Full Power Rating Temperature | 20°C |
Insulation Resistance | 10000mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +250°C |
Resistor Mounting | Panel |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | 30ppm/°C |
Temperature Rise | 1.1°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating VAC | 1900V |
HSC100 470R 5% Resistance Value: 470 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in Power Resistors: Aluminum Housed & Hsc | 470 Ω Wire Wound Power Resistor 26 mm | Part Number: HSC100470RJ | Internal Number: 3-1625999-4 | TE Connectivity | TE Store |
Through Hole Resistor, Hsc Series, 470 Ohm, 100 W, 5%, 1.9 Kv Rohs Compliant: Yes |Cgs Te Connectivity HSC100470RJ | Newark Electronics |
RESISTOR, 100W 5% 470R | element14 |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 470Ohm +/-5% 100W | TE Connectivity HSC100470RJ | RS Americas |
Aluminium housed resistor 100W 470R 5% | RS |
Res Wirewound 470 Ohm 5% 100W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a HSC100470RJ?
Additional datasheets, footprints and schematics for HSC100470RJ are listed on our Part Details page. You can also find images and similar parts to HSC100470RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSC100470RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC100470RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSC100470RJ fall under?
The HSC100470RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSC100470RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSC100470RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSC100470RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSC100470RJ have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for HSC100470RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSC100470RJ often in real-time on the comparison pages.
What if I can't find stock of HSC100470RJ?
You can fill out our help required form which you can use to request a quote for HSC100470RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.