HSC10012RJ Resistors by TE Connectivity

RESISTOR WIREWOUND 12R 5% 100W

Status: Unknown
Series: HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.74

Distributor Stock
Logo for Farnell
Farnell
from US$9.27
No stock
Buy Now
Logo for TE Store
TE Store
from US$18.69
91
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$9.63
27
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$9.63
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.74
2
in stock
Buy Now

Specifications

Resistance 12ohm
Product Range HS Series
Power Rating 100W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 1.9kV
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

HSC100 12R 5% Resistance Value: 12 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 26 mm Product Height: 1.024 in Power Resistors: Aluminum Housed & Hsc | 12 Ω Wire Wound Power Resistor 26 mm | Part Number: HSC10012RJ | Internal Number: 6-1625999-3 | TE Connectivity | TE Store
HSC10012RJ | Heilind Electronics
RES, 12R, 100W, SOLDER LUG, WIREWOUND | Farnell
Res, Wirewound, 12R, 100W, Solder | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSC10012RJ?

Additional datasheets, footprints and schematics for HSC10012RJ are listed on our Part Details page. You can also find images and similar parts to HSC10012RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSC10012RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSC10012RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSC10012RJ fall under?

The HSC10012RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HSC10012RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSC10012RJ you can contact the distributor directly for product support, shipping queries etc.

Is the HSC10012RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSC10012RJ have stock available?

Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Farnell and Newark Electronics have stock available or on a lead time for HSC10012RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSC10012RJ often in real-time on the comparison pages.

What if I can't find stock of HSC10012RJ?

You can fill out our help required form which you can use to request a quote for HSC10012RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay