HSA5330RJ Resistors by TE Connectivity

RESISTOR WIREWOUND 330R 5% 10W

Status: Unknown
Series: HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.49

Distributor Stock
Logo for RS
RS
from US$3.36
105
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.61
315
in stock
Buy Now
Logo for element14
element14
from US$1.49
315
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.58
315
in stock
Buy Now
Logo for TE Store
TE Store
from US$3.28
109
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.27
-
Buy Now

Specifications

Resistance 330ohm
Product Range HS Series
Power Rating 10W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 160V
Resistor Element Material Wirewound
Temperature Coefficient ± 30ppm/°C
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Resistor, Wirewound, 330R, 5%, 10W | Newark Electronics
RESISTOR, WIREWOUND, 330R, 5%, 10W | element14
HSA5 330R 5% Resistance Value: 330 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 9 mm Product Height: .354 in Power Resistors: Aluminum Housed & Hsa | 330 Ω Wire Wound Power Resistor 9 mm | Part Number: HSA5330RJ | Internal Number: 8-1625963-6 | TE Connectivity | TE Store
Aluminium housed resistor 10W 330R 5% | RS
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 330Ohm +/-5% 10W | TE Connectivity HSA5330RJ | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSA5330RJ?

Additional datasheets, footprints and schematics for HSA5330RJ are listed on our Part Details page. You can also find images and similar parts to HSA5330RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSA5330RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5330RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSA5330RJ fall under?

The HSA5330RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HSA5330RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5330RJ you can contact the distributor directly for product support, shipping queries etc.

Is the HSA5330RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSA5330RJ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for HSA5330RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSA5330RJ often in real-time on the comparison pages.

What if I can't find stock of HSA5330RJ?

You can fill out our help required form which you can use to request a quote for HSA5330RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay