Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.49
|
153
in stock
|
Buy Now | |
TE Store
from US$3.28
|
204
in stock
|
Buy Now | |
element14
from US$1.53
|
153
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$2.61
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
74
in stock
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now |
Resistance | 1.5kohm |
---|---|
Product Range | HS Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 160V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSA5 1K5 5% Resistance Value: 1.5K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 9 mm Product Height: .354 in Power Resistors: Aluminum Housed & Hsa | 1.5K Ω Wire Wound Power Resistor 9 mm | Part Number: HSA51K5J | Internal Number: 1-1625963-2 | TE Connectivity | TE Store |
RESISTOR, WIREWOUND, 1K5, 5%, 10W | element14 |
Wirewound Resistors-Chassis Mount HSA5 1K5 5% | Rapid Electronics |
Res, Wirewound, 1K5, 10W, Solder | Newark Electronics |
Resistor, 1.5 kOhm, ± 5%, 5 W, Wirewound, Power, Solder Lug | Avnet America |
Where can I find additional details, specifications and documents for a HSA51K5J?
Additional datasheets, footprints and schematics for HSA51K5J are listed on our Part Details page. You can also find images and similar parts to HSA51K5J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA51K5J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA51K5J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA51K5J fall under?
The HSA51K5J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA51K5J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA51K5J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA51K5J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA51K5J have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for HSA51K5J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA51K5J often in real-time on the comparison pages.
What if I can't find stock of HSA51K5J?
You can fill out our help required form which you can use to request a quote for HSA51K5J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.