Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.88
|
95
in stock
|
Buy Now | |
Heilind Electronics
from US$3.39
|
146
in stock
|
Buy Now | |
TE Store
from US$6.33
|
97
in stock
|
Buy Now | |
element14
from US$2.94
|
95
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.39
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$2.94
|
47
in stock
|
Buy Now | |
Avnet America
from US$3.06
|
-
|
Buy Now |
Resistance | 0.01ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
HSA50R01J | Heilind Electronics |
HSA50 R01 5% Resistance Value: .01 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in 0.01 Ω Wire Wound Power Resistor 17 mm | Power Resistors: Aluminum Housed & Hsa | Part Number: HSA50R01J | Internal Number: 8-1625984-7 | TE Connectivity | TE Store |
RESISTOR, WIREWOUND, 0R01, 5%, 50W | element14 |
Res, Wirewound, 0R01, 50W, Solder | Newark Electronics |
Res Wirewound 0.01 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a HSA50R01J?
Additional datasheets, footprints and schematics for HSA50R01J are listed on our Part Details page. You can also find images and similar parts to HSA50R01J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA50R01J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA50R01J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA50R01J fall under?
The HSA50R01J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA50R01J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA50R01J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA50R01J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA50R01J have stock available?
Authorised distributors including Heilind Electronics, TE Store, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for HSA50R01J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA50R01J often in real-time on the comparison pages.
What if I can't find stock of HSA50R01J?
You can fill out our help required form which you can use to request a quote for HSA50R01J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.