Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.90
|
206
in stock
|
Buy Now | |
TE Store
from US$6.33
|
268
in stock
|
Buy Now | |
element14
from US$2.94
|
206
in stock
|
Buy Now | |
RS Americas
from US$3.33
|
114
in stock
|
Buy Now | |
Rapid Electronics
from US$5.51
|
58
in stock
|
Buy Now | |
Distrelec
from US$3.79
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
-
|
Buy Now | |
Avnet America
from US$4.90
|
-
|
Buy Now |
Resistance | 6.8ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
HSA50 6R8 5% Resistance Value: 6.8 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 6.8 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA506R8J | Internal Number: 8-1625984-0 | TE Connectivity | TE Store |
RESISTOR, ALU HOUSED, 6R8, 5%, 50W | element14 |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 6.8Ohm +/-5% 50W | TE Connectivity HSA506R8J | RS Americas |
Wirewound Resistors-Chassis Mount HSA50 6R8 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA50 6R8 5% | Distrelec |
Res, Wirewound, 6R8, 5%, 1.25Kv, Solder | Newark Electronics |
Res Wirewound 6.8 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a HSA506R8J?
Additional datasheets, footprints and schematics for HSA506R8J are listed on our Part Details page. You can also find images and similar parts to HSA506R8J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA506R8J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA506R8J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA506R8J fall under?
The HSA506R8J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA506R8J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA506R8J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA506R8J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA506R8J have stock available?
Authorised distributors including TE Store, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for HSA506R8J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA506R8J often in real-time on the comparison pages.
What if I can't find stock of HSA506R8J?
You can fill out our help required form which you can use to request a quote for HSA506R8J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.