Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.60
|
No stock
|
Buy Now | |
TE Store
from US$6.33
|
3,907
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
205
in stock
|
Buy Now | |
Avnet America
from US$3.24
|
-
|
Buy Now | |
RS Americas
from US$6.08
|
-
|
Buy Now | |
element14
from US$2.96
|
-
|
Buy Now | |
TTI Europe
from US$3.01
|
-
|
Buy Now | |
Farnell
from US$3.04
|
-
|
Buy Now |
Resistance | 68ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
HSA50 68R 5% Resistance Value: 68 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 68 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA5068RJ | Internal Number: 7-1625984-6 | TE Connectivity | TE Store |
Res, Wirewound, 68R, 50W, Solder | Newark Electronics |
Aluminium housed resistor 50W 68R 5% | RS |
Res Wirewound 68 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 68Ohm +/-5% 50W | TE Connectivity HSA5068RJ | RS Americas |
RESISTOR, ALU HOUSED, 68R, 5%, 50W | element14 |
68 OHM 5% 50W | TTI Europe |
Where can I find additional details, specifications and documents for a HSA5068RJ?
Additional datasheets, footprints and schematics for HSA5068RJ are listed on our Part Details page. You can also find images and similar parts to HSA5068RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA5068RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA5068RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA5068RJ fall under?
The HSA5068RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA5068RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA5068RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA5068RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA5068RJ have stock available?
Authorised distributors including TE Store, Newark Electronics, RS, Avnet America and RS Americas have stock available or on a lead time for HSA5068RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA5068RJ often in real-time on the comparison pages.
What if I can't find stock of HSA5068RJ?
You can fill out our help required form which you can use to request a quote for HSA5068RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.