Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$3.02
Resistance | 680ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (12-Jan-2017) |
Resistor Mounting | Panel |
HSA50 680R 5% Resistance Value: 680 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 680 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA50680RJ | Internal Number: 7-1625984-5 | TE Connectivity | TE Store |
Aluminium housed resistor 50W 680R 5% | RS |
Res, Wirewound, 680R, 50W, Solder | Newark Electronics |
Res Wirewound 680 Ohm 5% 50W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 680Ohm +/-5% 50W | TE Connectivity HSA50680RJ | RS Americas |
RESISTOR,WIREWOUND, 5%, 680R, 50W | element14 |
RESISTOR,WIREWOUND, 5%, 680R, 50W | Farnell |
Where can I find additional details, specifications and documents for a HSA50680RJ?
Additional datasheets, footprints and schematics for HSA50680RJ are listed on our Part Details page. You can also find images and similar parts to HSA50680RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA50680RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA50680RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA50680RJ fall under?
The HSA50680RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA50680RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA50680RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA50680RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA50680RJ have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for HSA50680RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA50680RJ often in real-time on the comparison pages.
What if I can't find stock of HSA50680RJ?
You can fill out our help required form which you can use to request a quote for HSA50680RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.