Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.60
|
25
in stock
|
Buy Now | |
element14
from US$2.94
|
204
in stock
|
Buy Now | |
Farnell
from US$2.88
|
204
in stock
|
Buy Now | |
TE Store
from US$6.33
|
167
in stock
|
Buy Now | |
Newark Electronics
from US$4.70
|
85
in stock
|
Buy Now | |
Rapid Electronics
from US$5.25
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$4.38
|
85
in stock
|
Buy Now | |
Distrelec
from US$3.46
|
85
in stock
|
Buy Now | |
Avnet America
from US$4.90
|
-
|
Buy Now | |
RS Americas
from US$6.82
|
-
|
Buy Now |
Resistance | 3.9ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
RESISTOR, ALU HOUSED, 3R9, 5%, 50W | element14 |
HSA50 3R9 5% Resistance Value: 3.9 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 3.9 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA503R9J | Internal Number: 5-1625984-7 | TE Connectivity | TE Store |
Hsa50 3R9 5% |Cgs Te Connectivity HSA503R9J | Newark Electronics |
Wirewound Resistors-Chassis Mount HSA50 3R9 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA50 3R9 5% | Distrelec |
Aluminium housed resistor 50W 3R9 5% | RS |
Res Wirewound 3.9 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 3.9Ohm +/-5% 50W | TE Connectivity HSA503R9J | RS Americas |
Where can I find additional details, specifications and documents for a HSA503R9J?
Additional datasheets, footprints and schematics for HSA503R9J are listed on our Part Details page. You can also find images and similar parts to HSA503R9J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA503R9J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA503R9J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA503R9J fall under?
The HSA503R9J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA503R9J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA503R9J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA503R9J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA503R9J have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for HSA503R9J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA503R9J often in real-time on the comparison pages.
What if I can't find stock of HSA503R9J?
You can fill out our help required form which you can use to request a quote for HSA503R9J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.