Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.34
|
28
in stock
|
Buy Now | |
TE Store
from US$6.33
|
3,847
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
199
in stock
|
Buy Now | |
Heilind Electronics
from US$3.39
|
129
in stock
|
Buy Now | |
element14
from US$2.96
|
62
in stock
|
Buy Now | |
Farnell
from US$2.88
|
62
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.39
|
43
in stock
|
Buy Now | |
Avnet America
from US$4.90
|
-
|
Buy Now | |
RS Americas
from US$6.18
|
-
|
Buy Now |
Resistance | 3.3ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
HSA50 3R3 5% Resistance Value: 3.3 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 3.3 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA503R3J | Internal Number: 5-1625984-6 | TE Connectivity | TE Store |
Resistor, 3R3, 50W, Wirewound | Newark Electronics |
HSA50 3R3 5% | Heilind Electronics |
RESISTOR, ALU HOUSED, 3R3, 5%, 50W | element14 |
Aluminium housed resistor 50W 3R3 5% | RS |
Res Wirewound 3.3 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 3.3Ohm +/-5% 50W | TE Connectivity HSA503R3J | RS Americas |
Where can I find additional details, specifications and documents for a HSA503R3J?
Additional datasheets, footprints and schematics for HSA503R3J are listed on our Part Details page. You can also find images and similar parts to HSA503R3J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA503R3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA503R3J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA503R3J fall under?
The HSA503R3J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA503R3J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA503R3J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA503R3J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA503R3J have stock available?
Authorised distributors including TE Store, Newark Electronics, Heilind Electronics, element14 and Farnell have stock available or on a lead time for HSA503R3J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA503R3J often in real-time on the comparison pages.
What if I can't find stock of HSA503R3J?
You can fill out our help required form which you can use to request a quote for HSA503R3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.