Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
200
in stock
|
Buy Now | |
element14
from US$2.93
|
200
in stock
|
Buy Now | |
Farnell
from US$2.87
|
200
in stock
|
Buy Now | |
TE Store
from US$6.32
|
135
in stock
|
Buy Now | |
Avnet America
from US$4.90
|
-
|
Buy Now | |
RS Americas
from US$4.12
|
-
|
Buy Now |
Resistance | 2.7ohm |
---|---|
Product Range | HS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
Through Hole Wirewound Resistor, Hs Series, 2.7 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant: Yes |Cgs Te Connectivity HSA502R7J | Newark Electronics |
RESISTOR, ALU HOUSED, 2R7, 5%, 50W | element14 |
HSA50 2R7 5% Resistance Value: 2.7 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistors: Aluminum Housed & Hsa | 2.7 Ω Wire Wound Power Resistor 17 mm | Part Number: HSA502R7J | Internal Number: 4-1625984-7 | TE Connectivity | TE Store |
Aluminium housed resistor 50W 2R7 5% | RS |
Res Wirewound 2.7 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 2.7Ohm +/-5% 50W | TE Connectivity HSA502R7J | RS Americas |
Where can I find additional details, specifications and documents for a HSA502R7J?
Additional datasheets, footprints and schematics for HSA502R7J are listed on our Part Details page. You can also find images and similar parts to HSA502R7J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA502R7J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA502R7J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA502R7J fall under?
The HSA502R7J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA502R7J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA502R7J you can contact the distributor directly for product support, shipping queries etc.
Is the HSA502R7J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA502R7J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for HSA502R7J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA502R7J often in real-time on the comparison pages.
What if I can't find stock of HSA502R7J?
You can fill out our help required form which you can use to request a quote for HSA502R7J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.