HSA25560RJ Resistors by TE Connectivity

RESISTOR WIREWOUND 560R 5% 25W

Status: Unknown
Series: HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.04

Distributor Stock
Logo for RS
RS
from US$4.87
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.04
414
in stock
Buy Now
Logo for element14
element14
from US$2.10
414
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.09
414
in stock
Buy Now
Logo for TE Store
TE Store
from US$4.53
17
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$9.47
-
Buy Now

Specifications

Resistance 560ohm
Product Range HS Series
Power Rating 25W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 550V
Resistor Element Material Wirewound
Temperature Coefficient ± 30ppm/°C
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Resistor, Wirewound, 560R, 5%, 25W | Newark Electronics
RESISTOR, WIREWOUND, 560R, 5%, 25W | element14
HSA25 560R 5% Resistance Value: 560 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 560 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA25560RJ | Internal Number: 5-1625971-7 | TE Connectivity | TE Store
Aluminium housed resistor 25W 560R 5% | RS
Aluminum Housed Solder Lug Wire Wound Resistor,560Ohm +/-5% 25W | TE Connectivity HSA25560RJ | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSA25560RJ?

Additional datasheets, footprints and schematics for HSA25560RJ are listed on our Part Details page. You can also find images and similar parts to HSA25560RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSA25560RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA25560RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSA25560RJ fall under?

The HSA25560RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HSA25560RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSA25560RJ you can contact the distributor directly for product support, shipping queries etc.

Is the HSA25560RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSA25560RJ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for HSA25560RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSA25560RJ often in real-time on the comparison pages.

What if I can't find stock of HSA25560RJ?

You can fill out our help required form which you can use to request a quote for HSA25560RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay