Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$2.04
Resistance | 220ohm |
---|---|
Product Range | HS Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 550V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (15-Jan-2018) |
Resistor Mounting | Panel |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 220Ohm +/-5% 25W | TE Connectivity HSA25220RJ | RS Americas |
HSA25 220R 5% Resistance Value: 220 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 15 mm Product Height: .591 in Power Resistors: Aluminum Housed & Hsa | 220 Ω Wire Wound Power Resistor 15 mm | Part Number: HSA25220RJ | Internal Number: 2-1625971-4 | TE Connectivity | TE Store |
Aluminium housed resistor 25W 220R 5% | RS |
Res, Wirewound, 220R, 25W, Solder | Newark Electronics |
Res Wirewound 220 Ohm 5% 25W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
RESISTOR, WIREWOUND, 5%, 220R, 25W | element14 |
Where can I find additional details, specifications and documents for a HSA25220RJ?
Additional datasheets, footprints and schematics for HSA25220RJ are listed on our Part Details page. You can also find images and similar parts to HSA25220RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA25220RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA25220RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA25220RJ fall under?
The HSA25220RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA25220RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA25220RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA25220RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA25220RJ have stock available?
Authorised distributors including RS Americas, TE Store, RS, Newark Electronics and Avnet America have stock available or on a lead time for HSA25220RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA25220RJ often in real-time on the comparison pages.
What if I can't find stock of HSA25220RJ?
You can fill out our help required form which you can use to request a quote for HSA25220RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.