Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.55
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$2.39
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$2.12
|
200
in stock
|
Buy Now | |
TE Store
from US$3.51
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
27
in stock
|
Buy Now | |
element14
from US$1.54
|
27
in stock
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now |
Resistance | 33ohm |
---|---|
Product Range | HS Series |
Power Rating | 16W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 265V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Panel |
Wirewound Resistors-Chassis Mount HSA10 33R 5% | Rapid Electronics |
HSA10 33R 5% Resistance Value: 33 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistors: Aluminum Housed & Hsa | 33 Ω Wire Wound Power Resistor 11 mm | Part Number: HSA1033RJ | Internal Number: 9-1625966-5 | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Hs Series, 33 Ohm, 16 W, 5%, 50Ppm/ C Rohs Compliant: Yes |Cgs Te Connectivity HSA1033RJ | Newark Electronics |
RESISTOR,WIREWOUND, 5%, 33R, 16W | element14 |
RESISTOR,WIREWOUND, 5%, 33R, 16W | Farnell |
Resistor, 33 Ohm, ± 5%, 16 W, Wirewound, Power, Solder Lug | Avnet America |
Where can I find additional details, specifications and documents for a HSA1033RJ?
Additional datasheets, footprints and schematics for HSA1033RJ are listed on our Part Details page. You can also find images and similar parts to HSA1033RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA1033RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA1033RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA1033RJ fall under?
The HSA1033RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA1033RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA1033RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA1033RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA1033RJ have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and element14 have stock available or on a lead time for HSA1033RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA1033RJ often in real-time on the comparison pages.
What if I can't find stock of HSA1033RJ?
You can fill out our help required form which you can use to request a quote for HSA1033RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.