HSA1022RJ Resistors by TE Connectivity

RESISTOR WIREWOUND 22R 5% 16W

Status: Unknown
Series: HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.55

Distributor Stock
Logo for Farnell
Farnell
from US$1.55
400
in stock
Buy Now
Logo for TE Store
TE Store
from US$3.51
552
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.87
400
in stock
Buy Now
Logo for element14
element14
from US$1.63
400
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.25
200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.73
-
Buy Now

Specifications

Resistance 22ohm
Product Range HS Series
Power Rating 16W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 265V
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

HSA10 22R 5% Resistance Value: 22 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistors: Aluminum Housed & Hsa | 22 Ω Wire Wound Power Resistor 11 mm | Part Number: HSA1022RJ | Internal Number: 2-1625966-1 | TE Connectivity | TE Store
Resistor, Wirewound, 22R, 5%, 16W | Newark Electronics
RESISTOR, WIREWOUND, 22R, 5%, 16W | element14
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 22Ohm +/-5% 16W | TE Connectivity HSA1022RJ | RS Americas
Res Wirewound 22 Ohm 5% 16W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HSA1022RJ?

Additional datasheets, footprints and schematics for HSA1022RJ are listed on our Part Details page. You can also find images and similar parts to HSA1022RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HSA1022RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA1022RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HSA1022RJ fall under?

The HSA1022RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HSA1022RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HSA1022RJ you can contact the distributor directly for product support, shipping queries etc.

Is the HSA1022RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HSA1022RJ have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for HSA1022RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HSA1022RJ often in real-time on the comparison pages.

What if I can't find stock of HSA1022RJ?

You can fill out our help required form which you can use to request a quote for HSA1022RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay