Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.42
|
32
in stock
|
Buy Now | |
Rapid Electronics
from US$3.06
|
158
in stock
|
Buy Now | |
Chip One Stop
from US$2.87
|
158
in stock
|
Buy Now | |
Distrelec
from US$2.26
|
158
in stock
|
Buy Now | |
TE Store
from US$3.51
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
69
in stock
|
Buy Now | |
element14
from US$1.54
|
68
in stock
|
Buy Now | |
Farnell
from US$1.55
|
68
in stock
|
Buy Now | |
Avnet America
from US$2.73
|
-
|
Buy Now | |
RS Americas
from US$4.32
|
-
|
Buy Now |
Resistance | 120ohm |
---|---|
Product Range | HS Series |
Power Rating | 16W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 265V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (07-Jul-2017) |
Wirewound Resistors-Chassis Mount HSA10 120R 5% | Rapid Electronics |
TE Connectivity - AMP Wirewound Resistor HSA10 120R 5% | Distrelec |
HSA10 120R 5% Resistance Value: 120 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 11 mm Product Height: .433 in Power Resistors: Aluminum Housed & Hsa | 120 Ω Wire Wound Power Resistor 11 mm | Part Number: HSA10120RJ | Internal Number: 1625966-6 | TE Connectivity | TE Store |
Res, Wirewound, 120R, 16W, Solder | Newark Electronics |
RESISTOR, WIREWOUND, 120R, 5%, 16W | element14 |
Aluminium housed resistor 16W 120R 5% | RS |
Res Wirewound 120 Ohm 5% 16W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 120Ohm +/-5% 16W | TE Connectivity HSA10120RJ | RS Americas |
Where can I find additional details, specifications and documents for a HSA10120RJ?
Additional datasheets, footprints and schematics for HSA10120RJ are listed on our Part Details page. You can also find images and similar parts to HSA10120RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HSA10120RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HSA10120RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HSA10120RJ fall under?
The HSA10120RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HSA10120RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HSA10120RJ you can contact the distributor directly for product support, shipping queries etc.
Is the HSA10120RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HSA10120RJ have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for HSA10120RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HSA10120RJ often in real-time on the comparison pages.
What if I can't find stock of HSA10120RJ?
You can fill out our help required form which you can use to request a quote for HSA10120RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.