Status: | Unknown |
---|---|
Series: | Relay |
RoHS: | Unknown |
No distributors results available
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12V |
Contact Current | 10A |
Product Range | Relay |
Relay Mounting | PCB |
Coil Type | DC |
Contact Voltage VAC | - |
Relay Terminals | Through Hole |
Contact Voltage VDC | 24V |
Where can I find additional details, specifications and documents for a HRS4H-S-DC12V-1C?
Additional datasheets, footprints and schematics for HRS4H-S-DC12V-1C are listed on our Part Details page. You can also find images and similar parts to HRS4H-S-DC12V-1C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HRS4H-S-DC12V-1C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HRS4H-S-DC12V-1C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HRS4H-S-DC12V-1C fall under?
The HRS4H-S-DC12V-1C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HRS4H-S-DC12V-1C when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HRS4H-S-DC12V-1C you can contact the distributor directly for product support, shipping queries etc.
Is the HRS4H-S-DC12V-1C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HRS4H-S-DC12V-1C have stock available?
There is no stock from authorised distributors for HRS4H-S-DC12V-1C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HRS4H-S-DC12V-1C often in real-time on the comparison pages.
What if I can't find stock of HRS4H-S-DC12V-1C?
You can fill out our help required form which you can use to request a quote for HRS4H-S-DC12V-1C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.