Status: | Unknown |
---|---|
Series: | HQ0 Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 90mm |
External Width - Metric | 262mm |
External Depth - Metric | 182mm |
IP Rating | IP67 |
Body Colour | Natural |
NEMA Rating | - |
External Height - Imperial | 3.54" |
External Width - Imperial | 10.31" |
External Depth - Imperial | 7.17" |
Product Range | HQ0 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 7.2" |
Depth - Metric | 182mm |
Height - Imperial | 3" |
Height - Metric | 75mm |
Length / Width - Imperial | 10.3" |
Length / Width - Metric | 262mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Enclosure, Box Diecast, Ip67, Wall Mount, 90 Mm, 262 Mm, 182 Mm, Aluminium, Unfinished Rohs Compliant: Yes |Multicomp Pro HQ035 | Newark Electronics |
BOX, DIECAST, 90X262X182MM | element14 |
Where can I find additional details, specifications and documents for a HQ035?
Additional datasheets, footprints and schematics for HQ035 are listed on our Part Details page. You can also find images and similar parts to HQ035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HQ035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HQ035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HQ035 fall under?
The HQ035 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to HQ035 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HQ035 you can contact the distributor directly for product support, shipping queries etc.
Is the HQ035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HQ035 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HQ035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HQ035 often in real-time on the comparison pages.
What if I can't find stock of HQ035?
You can fill out our help required form which you can use to request a quote for HQ035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.