Status: | Active |
---|---|
Series: | HMHA2801 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
610
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
62,500
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
3,480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
1,632
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
1,304
in stock
|
Buy Now | |
element14
from US$0.20
|
610
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Compact 4−Pin Package: ♦ 2.4 mm Maximum Standoff Height ♦ Half−Pitch Leads for Optimum Board Space Savings |
Safety and Regulatory Approvals: ♦ UL1577, 3.750 VACRMS for 1 Minute ♦ DIN−EN/IEC60747−5−5, 565 V Peak Working Insulation Voltage |
These Devices are Pb−Free and are RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | HMHA2801 |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 80 |
CTR (Max) (%) | 600 |
CTR tested @ IF (mA) | 5 |
VCE(sat) (Max) (V) | 0.3 |
BVCEO (Min) (V) | 80 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | - |
toff (Max) (µs) | - |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | MFP-4 |
MFP4 SMT Single Channel 80 V 2500 Vrms Transistor Output Optocoupler | Future Electronics |
Optocoupler 1-CH Open Collector-OUT 3.75kVrms 4-Pin MFP T/R | Avnet America |
Optocoupler, Transistor, 3.75Kv, Ssop-4 | Newark Electronics |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 | element14 |
Where can I find additional details, specifications and documents for a HMHA2801R2?
Additional datasheets, footprints and schematics for HMHA2801R2 are listed on our Part Details page. You can also find images and similar parts to HMHA2801R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMHA2801R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMHA2801R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMHA2801R2 fall under?
The HMHA2801R2 is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HMHA2801R2 when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMHA2801R2 you can contact the distributor directly for product support, shipping queries etc.
Is the HMHA2801R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HMHA2801R2 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for HMHA2801R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMHA2801R2 often in real-time on the comparison pages.
What if I can't find stock of HMHA2801R2?
You can fill out our help required form which you can use to request a quote for HMHA2801R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.