Status: | Active |
---|---|
Series: | HMHA2801A |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,700
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,600
in stock
|
Buy Now | |
Farnell
from US$0.20
|
2,500
in stock
|
Buy Now | |
element14
from US$0.21
|
2,460
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,054
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact 4−Pin Package: ♦ 2.4 mm Maximum Standoff Height ♦ Half−Pitch Leads for Optimum Board Space Savings |
Safety and Regulatory Approvals: ♦ UL1577, 3.750 VACRMS for 1 Minute ♦ DIN−EN/IEC60747−5−5, 565 V Peak Working Insulation Voltage |
These Devices are Pb−Free and are RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | HMHA2801A |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 80 |
CTR (Max) (%) | 160 |
CTR tested @ IF (mA) | 5 |
VCE(sat) (Max) (V) | 0.3 |
BVCEO (Min) (V) | 80 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | - |
toff (Max) (µs) | - |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | MFP-4 |
Single Channel 80 V 2500 Vrms DC Input Half Pitch Optocoupler SMT - MFP-4 | Future Electronics |
Optocoupler, Transistor, 3.75Kv, Ssop-4 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 | Farnell |
IC, Fairchild, HMHA2801AR2 | RS |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a HMHA2801AR2?
Additional datasheets, footprints and schematics for HMHA2801AR2 are listed on our Part Details page. You can also find images and similar parts to HMHA2801AR2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMHA2801AR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMHA2801AR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMHA2801AR2 fall under?
The HMHA2801AR2 is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HMHA2801AR2 when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMHA2801AR2 you can contact the distributor directly for product support, shipping queries etc.
Is the HMHA2801AR2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HMHA2801AR2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for HMHA2801AR2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMHA2801AR2 often in real-time on the comparison pages.
What if I can't find stock of HMHA2801AR2?
You can fill out our help required form which you can use to request a quote for HMHA2801AR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.