Status: | Unknown |
---|---|
Series: | Single 8-Bit ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 1GSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 2V |
ADC / DAC Case Style | QFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 8-Bit ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (07-Jul-2017) |
Adc, 8Bit, 1Gsps, Qfn-48 | Newark Electronics |
ADC, 8BIT, 1GSPS, QFN-48 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMCAD1511?
Additional datasheets, footprints and schematics for HMCAD1511 are listed on our Part Details page. You can also find images and similar parts to HMCAD1511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMCAD1511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMCAD1511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMCAD1511 fall under?
The HMCAD1511 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to HMCAD1511 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMCAD1511 you can contact the distributor directly for product support, shipping queries etc.
Is the HMCAD1511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMCAD1511 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMCAD1511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMCAD1511 often in real-time on the comparison pages.
What if I can't find stock of HMCAD1511?
You can fill out our help required form which you can use to request a quote for HMCAD1511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.