HMC988LP3E Frequency Dividers, Prescalers, and Counters by Analog Devices

Status: Production
Series: HMC988
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC988LP3E is a an ultra low noise clock divider capable of dividing by 1/2/4/8/16/32. It is a versatile device with additional functionality including adjustable output phase, adjustable delay in 60 steps of ~ 20 ps, a clock synchronization function, and a clock invert option.Housed in a compact 3 × 3 mm SMT QFN package, the clock divider offers a high level of functionality. The device works with 3.3V supply or may be connected to 5V supply and utilize the optional on-chip regulator. This on-chip regulator may be bypassed.Up to 8 addressable HMC988LP3E devices can be used together on the SPI bus.The HMC988LP3E is ideally suited for data converter

No distributors results available

Features

Programmable Clock Divide by 1/2/4/8/16/32
Delay Adjustment in Multiples of 1/2 Clock Cycles or in 60 Steps of 20 ps (Typ.)
–170 dBc/Hz Noise Floor @ 100 MHz Output
Up to 4 GHz Operation with 800 mVP-P LVPECL Output
3.3V Operation (or 5V Operation with Optional On-Chip Regulator for Best Performance)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC988LP3E?

Additional datasheets, footprints and schematics for HMC988LP3E are listed on our Part Details page. You can also find images and similar parts to HMC988LP3E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC988LP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC988LP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC988LP3E fall under?

The HMC988LP3E is listed under Frequency Dividers, Prescalers, and Counters.

Can I view similar or alternative parts?

You can view similar parts to HMC988LP3E when available in the Frequency Dividers, Prescalers, and Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC988LP3E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC988LP3E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC988LP3E have stock available?

There is no stock from authorised distributors for HMC988LP3E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC988LP3E often in real-time on the comparison pages.

What if I can't find stock of HMC988LP3E?

You can fill out our help required form which you can use to request a quote for HMC988LP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay