HMC987LP5E Clock Distribution Devices by Analog Devices

Status: Last Time Buy
Series: HMC987
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC987LP5E 1-to-9 fanout buffer is designed for low noise clock distribution. It is intended to generate relatively square wave outputs with rise/fall times < 100 ps. The low skew and jitter outputs of the HMC987LP5E, combined with its fast rise/fall times, leads to controllable low-noise switching of downstream circuits such as mixers, ADCs/DACs or SERDES devices. The noise floor is particularly important in these

No distributors results available

Features

Ultra Low Noise Floor: –166 dBc/Hz @ 2 GHz
LVPECL, LVDS, CML & CMOS Compatible Inputs
Up to 8 Differential or 16 Single-Ended LVPECL Outputs
One Adjustable Power CML/RF Output
Serial or Parallel Control, Hardware Chip-Enable
Power-Down Current < 1 uA
32 Lead 5mm × 5 mm SMT Package 25 mm2


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC987LP5E?

Additional datasheets, footprints and schematics for HMC987LP5E are listed on our Part Details page. You can also find images and similar parts to HMC987LP5E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC987LP5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC987LP5E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC987LP5E fall under?

The HMC987LP5E is listed under Clock Distribution Devices.

Can I view similar or alternative parts?

You can view similar parts to HMC987LP5E when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC987LP5E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC987LP5E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC987LP5E have stock available?

There is no stock from authorised distributors for HMC987LP5E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC987LP5E often in real-time on the comparison pages.

What if I can't find stock of HMC987LP5E?

You can fill out our help required form which you can use to request a quote for HMC987LP5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay