HMC914LP4E Optical Limiting Amplifiers by Analog Devices

Status: Last Time Buy
Series: HMC914
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

HMC914LP4E is a limiting amplifier designed to support data transmission rates up to 12.5 Gbps. The amplifier can operate over a wide range of input voltage levels and provides constant-level differential output swing. HMC914LP4E features a loss of signal (LOS) indicator output where the input signal amplitude threshold level can be adjusted using the LOSTH pin. HMC914LP4E also features an output level control pin, VAC, which allows for loss compensation or for output signal level optimization. Differential output signal swing can be adjusted up to 750 mVp-p. An integrated DC offset compensation is also provided on chip. The HMC914LP4E provides an analog RSSI output voltage which is proportional to input signal amplitude.All single-ended input signals are terminated with 50 ohms to +3.3V on-chip, and may be either AC or DC coupled. The outputs of the HMC914LP4E may be operated either differentially or single-ended. The HMC914LP4E operates from a single +3.3V DC supply and is available in a plastic RoHS compliant 4x4 mm SMT package.

No distributors results available

Features

Supports Data Rates up to 12.5 Gbps
Differential Small Signal Gain: 32 dB
Programmable Loss-of-Signal Detection (LOS)
Adjustable Differential Saturated O/P Voltage
Swing up to 750 mV
Automatic Output Disable Mode
Integrated DC Offset Correction
Received Signal Strength Indicator (RSSI) Output
24 Lead 4×4mm SMT Package: 16mm2


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC914LP4E?

Additional datasheets, footprints and schematics for HMC914LP4E are listed on our Part Details page. You can also find images and similar parts to HMC914LP4E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC914LP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC914LP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC914LP4E fall under?

The HMC914LP4E is listed under Optical Limiting Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC914LP4E when available in the Optical Limiting Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC914LP4E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC914LP4E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC914LP4E have stock available?

There is no stock from authorised distributors for HMC914LP4E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC914LP4E often in real-time on the comparison pages.

What if I can't find stock of HMC914LP4E?

You can fill out our help required form which you can use to request a quote for HMC914LP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay