Status: | Production |
---|---|
Series: | HMC802A |
RoHS: | Compliant |
Prices starting from US$4.38
± 0.6 dB typical step error |
Low insertion loss: 3 dB |
High IP3: +55 dBm |
Single control line |
TTL/CMOS compatible control |
Single +5V supply |
16 Lead 3x3mm SMT package: 9mm2 |
Digital Attenuator, 0-10Ghz, Lfcsp-Ep Rohs Compliant: Yes |Analog Devices HMC802ALP3E | Newark Electronics |
DIGITAL ATTENUATOR, 0-10GHZ, LFCSP-EP | element14 |
DATT, 1BIT, 20dB, DC-10GHz | Analog Devices |
ATTENUATOR - DIGITALLY CONTROLLED | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC802ALP3E?
Additional datasheets, footprints and schematics for HMC802ALP3E are listed on our Part Details page. You can also find images and similar parts to HMC802ALP3E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC802ALP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC802ALP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC802ALP3E fall under?
The HMC802ALP3E is listed under Digital Step Attenuators.
Can I view similar or alternative parts?
You can view similar parts to HMC802ALP3E when available in the Digital Step Attenuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC802ALP3E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC802ALP3E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC802ALP3E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for HMC802ALP3E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC802ALP3E often in real-time on the comparison pages.
What if I can't find stock of HMC802ALP3E?
You can fill out our help required form which you can use to request a quote for HMC802ALP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.