HMC7992LP3DETR SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: HMC7992
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC7992 is a general-purpose, nonreflective, 0.1 GHz to 6.0 GHz, silicon, single-pole, four-throw (SP4T) switch in aleadless, surface-mount package. The switch is ideal for cellular infrastructure

Where to Buy

Prices starting from US$5.71

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$6.26
626
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.71
616
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.45
190
in stock
Buy Now
Logo for element14
element14
from US$6.56
190
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.19
190
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$6.00
-
Buy Now

Features

Nonreflective, 50 Ω design
High isolation: 45 dB typical at 2 GHz
Low insertion loss: 0.6 dB at 2 GHz
High power handling
33 dBm through path
27 dBm terminated path
High linearity
1 dB compression (P1dB): 35 dBm typical
Input third-order intercept (IIP3): 58 dBm typical
ESD rating: 2 kV human body model (HBM), Class 2
Single positive supply: 3.3 V to 5.0 V
Standard TTL-, CMOS-, and 1.8 V-compatible control 16-lead, 3 mm × 3 mm LFCSP package (9 mm2)
Pin compatible with the HMC241ALP3E

Alternative Descriptions

SP4T Switch | Analog Devices
Rf Switch, Sp4T, Silicon, 6Ghz, Lfcsp-Ep | Newark Electronics
RF SWITCH, SP4T, SILICON, 6GHZ, LFCSP-EP | element14
RF AND MICROWAVE SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC7992LP3DETR?

Additional datasheets, footprints and schematics for HMC7992LP3DETR are listed on our Part Details page. You can also find images and similar parts to HMC7992LP3DETR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC7992LP3DETR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC7992LP3DETR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC7992LP3DETR fall under?

The HMC7992LP3DETR is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to HMC7992LP3DETR when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC7992LP3DETR you can contact the distributor directly for product support, shipping queries etc.

Is the HMC7992LP3DETR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC7992LP3DETR have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC7992LP3DETR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC7992LP3DETR often in real-time on the comparison pages.

What if I can't find stock of HMC7992LP3DETR?

You can fill out our help required form which you can use to request a quote for HMC7992LP3DETR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay