Status: | Last Time Buy |
---|---|
Series: | HMC713LP3E |
RoHS: | Compliant |
No distributors results available
Wide Dynamic Range: up to 54 dB |
High Accuracy: ±1 dB with 54 dB |
Range Up To 2.7 GHz |
Fast Output Response Time |
Supply Voltage: +2.7 to +5.5V |
Power-Down Mode |
Excellent Stability over Temperature |
16 Lead 3x3 mm SMT Package: 9mm² |
Where can I find additional details, specifications and documents for a HMC713LP3E?
Additional datasheets, footprints and schematics for HMC713LP3E are listed on our Part Details page. You can also find images and similar parts to HMC713LP3E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC713LP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC713LP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC713LP3E fall under?
The HMC713LP3E is listed under Logarithmic Detectors.
Can I view similar or alternative parts?
You can view similar parts to HMC713LP3E when available in the Logarithmic Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC713LP3E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC713LP3E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC713LP3E have stock available?
There is no stock from authorised distributors for HMC713LP3E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC713LP3E often in real-time on the comparison pages.
What if I can't find stock of HMC713LP3E?
You can fill out our help required form which you can use to request a quote for HMC713LP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.