HMC698LP5E Integer-N PLL by Analog Devices

Status: Production
Series: HMC698
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC698LP5(E) is a frequency synthesizer with a wideband reversible polarity digital PFD and lock detect output. The divider operates unconditionally from 80 - 7000 MHz with a continuous integer division ratio of 12 to 259. The HMC698LP5(E) high frequency operation along with ultra low phase noise floor make possible synthesizers with wide loop bandwidth and low N resulting in fast settling and very low phase noise. When used in conjunction with a differential loop filter, the HMC698LP5(E) can be used to phase lock a VCO to a reference oscillator.

Where to Buy

Prices starting from US$84.10

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$84.10
2,292
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$119.25
7
in stock
Buy Now
Logo for element14
element14
from US$120.41
7
in stock
Buy Now
Logo for Farnell
Farnell
from US$120.47
7
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$117.00
3
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$109.98
-
Buy Now

Features

Ultra Low SSB Phase Noise Floor:
-153 dBc/Hz @ 10 kHz offset @ 100 MHz
Reference Frequency.
Programmable Divider (N= 12 - 259)
Operating up to 7 GHz
Open Collector Output Buffer Amplifiers for Interfacing w/ Op-Amp Based Loop Filter
Reversible Polarity PFD w/ Lock Detect Output
32 Lead 5x5mm SMT Package: 25mm²

Alternative Descriptions

7 GHz Integer-N Synthesizer SM | Analog Devices
Frequency Synthesizer, 7Ghz, Qfn-Ep | Newark Electronics
FREQUENCY SYNTHESIZER, 7GHZ, QFN-EP | element14
SYNTHESIZER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC698LP5E?

Additional datasheets, footprints and schematics for HMC698LP5E are listed on our Part Details page. You can also find images and similar parts to HMC698LP5E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC698LP5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC698LP5E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC698LP5E fall under?

The HMC698LP5E is listed under Integer-N PLL.

Can I view similar or alternative parts?

You can view similar parts to HMC698LP5E when available in the Integer-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC698LP5E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC698LP5E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC698LP5E have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for HMC698LP5E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC698LP5E often in real-time on the comparison pages.

What if I can't find stock of HMC698LP5E?

You can fill out our help required form which you can use to request a quote for HMC698LP5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay