HMC647ALP6E Digital Phase Shifters by Analog Devices

Status: Production
Series: HMC647A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC647ALP6E is a 6-bit digital phase shifter which is rated from 2.5 to 3.1 GHz, providing 360 degrees of phase coverage, with a LSB of 5.625 degrees. The HMC647ALP6E features very low RMS phase error of 1.5 degrees and extremely low insertion loss variation of ±0.4 dB across all phase states. This high accuracy phase shifter is controlled with positive control logic of 0/+5V The HMC647ALP6E is housed in a compact 6x6 mm plastic leadless SMT package and is internally matched to 50 Ohms with no external components.

Where to Buy

Prices starting from US$58.73

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$106.39
6
in stock
Buy Now
Logo for element14
element14
from US$107.57
6
in stock
Buy Now
Logo for Farnell
Farnell
from US$107.41
6
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$58.73
1
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$101.08
-
Buy Now

Features

Low RMS Phase Error: 1.5°
Low Insertion Loss: 4 dB
28 Lead QFN Leadless SMT Package: 36mm2
Positive Control Logic
360° Coverage, LSB = 5.625°
High Linearity: +50 dBm

Alternative Descriptions

Digital Phase Shifter, Qfn-Ep-28 | Newark Electronics
DIGITAL PHASE SHIFTER, QFN-EP-28 | element14
2.7-2.9 GHz, 6-bit digital pha | Analog Devices
PHASE SHIFTER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC647ALP6E?

Additional datasheets, footprints and schematics for HMC647ALP6E are listed on our Part Details page. You can also find images and similar parts to HMC647ALP6E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC647ALP6E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC647ALP6E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC647ALP6E fall under?

The HMC647ALP6E is listed under Digital Phase Shifters.

Can I view similar or alternative parts?

You can view similar parts to HMC647ALP6E when available in the Digital Phase Shifters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC647ALP6E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC647ALP6E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC647ALP6E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for HMC647ALP6E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC647ALP6E often in real-time on the comparison pages.

What if I can't find stock of HMC647ALP6E?

You can fill out our help required form which you can use to request a quote for HMC647ALP6E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay