HMC641ALC4 SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: HMC641ALC4
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC641ALC4 is a broadband non-reflective GaAs pHEMT SP4T switch in a compact 4x4 mm ceramic package. Covering DC to 20 GHz, this switch offers high isolation, low insertion loss and on-chip termination of isolated ports. This switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from four to two. The HMC641ALC4 is controlled with 0/ -5V logic, exhibits fast switching speed and consumes much less DC current than pin diode based solutions.

Where to Buy

Prices starting from US$92.59

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$92.59
49
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$130.00
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$142.59
2
in stock
Buy Now
Logo for element14
element14
from US$147.83
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$152.81
2
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$139.98
-
Buy Now

Features

Broadband Performance: DC - 20 GHz
High Isolation: 42 dB @ 12 GHz
Low Insertion Loss: 2.1 dB @ 12 GHz
Integrated 2:4 TTL Decoder
24 Lead 4x4mm SMT Package

Alternative Descriptions

Switch, SP4T, DC-18GHz Non-Ref | Analog Devices
Rf Switch, Sp4T, 20Ghz, Lcc-Ep | Newark Electronics
RF SWITCH, SP4T, 20GHZ, LCC-EP | element14
RF AND MICROWAVE SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC641ALC4?

Additional datasheets, footprints and schematics for HMC641ALC4 are listed on our Part Details page. You can also find images and similar parts to HMC641ALC4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC641ALC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC641ALC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC641ALC4 fall under?

The HMC641ALC4 is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to HMC641ALC4 when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC641ALC4 you can contact the distributor directly for product support, shipping queries etc.

Is the HMC641ALC4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC641ALC4 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC641ALC4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC641ALC4 often in real-time on the comparison pages.

What if I can't find stock of HMC641ALC4?

You can fill out our help required form which you can use to request a quote for HMC641ALC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay