Status: | Unknown |
---|---|
Series: | HMC544AG Series |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.61
|
30,411
in stock
|
Buy Now | |
Chip One Stop
from US$1.35
|
399
in stock
|
Buy Now | |
Richardson RFPD
from US$1.55
|
255
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
118
in stock
|
Buy Now | |
element14
from US$1.54
|
118
in stock
|
Buy Now | |
Farnell
from US$1.58
|
118
in stock
|
Buy Now |
Frequency Min | 0Hz |
---|---|
Frequency Max | 4GHz |
RF IC Case Style | SOT-26 |
No. of Pins | 6Pins |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | HMC544AG Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
GaAs MMIC +3V T/R Switch, DC - | Analog Devices |
RF AND MICROWAVE SWITCH | Richardson RFPD |
Rf Switch, Spdt, T/R, 4Ghz, Sot-26 | Newark Electronics |
RF SWITCH, SPDT, T/R, 4GHZ, SOT-26 | element14 |
Where can I find additional details, specifications and documents for a HMC544AE?
Additional datasheets, footprints and schematics for HMC544AE are listed on our Part Details page. You can also find images and similar parts to HMC544AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC544AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC544AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC544AE fall under?
The HMC544AE is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC544AE when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC544AE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC544AE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC544AE have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for HMC544AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC544AE often in real-time on the comparison pages.
What if I can't find stock of HMC544AE?
You can fill out our help required form which you can use to request a quote for HMC544AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.