HMC516LC5 Low Noise Amplifiers by Analog Devices

Status: Production
Series: HMC516LC5
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC516LC5 is a high dynamic range GaAs PHEMT MMIC Low Noise Amplifier (LNA) housed in a leadless “Pb free” RoHS compliant SMT package. The HMC516LC5 provides 20 dB of small signal gain, 2 dB of noise figure and has an output IP3 of +25 dBm. The P1dB output power of +13 dBm enables the LNA to also function as a LO driver for balanced, I/Q or image reject mixers. The HMC516LC5 allows the use of surface mount manufacturing techniques.

Where to Buy

Prices starting from US$40.90

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$40.90
51
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$58.84
11
in stock
Buy Now
Logo for element14
element14
from US$65.32
11
in stock
Buy Now
Logo for Farnell
Farnell
from US$56.51
11
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$53.49
-
Buy Now

Features

Noise Figure: 2 dB 
Gain: 20 dB 
OIP3: +25 dBm 
Single Supply: +3V @ 65 mA 
50 Ohm Matched Input/Output 
RoHS Compliant 5×5 mm Package

Alternative Descriptions

lo Noise amp SMT, 9 - 18 GHz | Analog Devices
Rf Amplifier, Lcc-32, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, LCC-32, -40 TO 85DEG C | element14
RF & MW LNA | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC516LC5?

Additional datasheets, footprints and schematics for HMC516LC5 are listed on our Part Details page. You can also find images and similar parts to HMC516LC5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC516LC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC516LC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC516LC5 fall under?

The HMC516LC5 is listed under Low Noise Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC516LC5 when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC516LC5 you can contact the distributor directly for product support, shipping queries etc.

Is the HMC516LC5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC516LC5 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC516LC5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC516LC5 often in real-time on the comparison pages.

What if I can't find stock of HMC516LC5?

You can fill out our help required form which you can use to request a quote for HMC516LC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay