Status: | Last Time Buy |
---|---|
Series: | HMC475 |
RoHS: | Compliant |
No distributors results available
P1dB Output Power: +22 dBm |
Gain: 21.5 dB |
Output IP3: +35 dBm |
Cascadable 50 Ohm I/Os |
Single Supply: +8V to +12V |
Industry Standard SOT89 Package |
Where can I find additional details, specifications and documents for a HMC475ST89E?
Additional datasheets, footprints and schematics for HMC475ST89E are listed on our Part Details page. You can also find images and similar parts to HMC475ST89E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC475ST89E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC475ST89E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC475ST89E fall under?
The HMC475ST89E is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to HMC475ST89E when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC475ST89E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC475ST89E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC475ST89E have stock available?
There is no stock from authorised distributors for HMC475ST89E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC475ST89E often in real-time on the comparison pages.
What if I can't find stock of HMC475ST89E?
You can fill out our help required form which you can use to request a quote for HMC475ST89E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.